ROHM Semiconductor USA, LLC LEDs SLI-343MC3F

Description
LED Green 572nm Clear 40deg 20mA 3mm
Request a Quote Datasheet
Description
LED Green 572nm Clear 40deg 20mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1612786 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Green 572nm Clear 40deg 20mA 3mm

LED Green 572nm Clear 40deg 20mA 3mm

Supplier's Site
LED Indication - Discrete - 846-SLI-343MC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343MC3F-ND
LED Indication - Discrete 846-SLI-343MC3F-ND
LED YLW-GRN CLEAR T-1 T/H

LED YLW-GRN CLEAR T-1 T/H

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1612786 846-SLI-343MC3F-ND
Product Name LEDs LED Indication - Discrete
LED Package: 3.8 (dia.) x 5.4mm Radial
LED Type Green; Green Yellow; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details