Vishay Intertechnology, Inc. LED Indication - Discrete VLMG3105-GS08

Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMG3105-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG3105-GS08TR-ND
LED Indication - Discrete VLMG3105-GS08TR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG3105-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG3105-GS08DKR-ND
LED Indication - Discrete VLMG3105-GS08DKR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG3105-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG3105-GS08CT-ND
LED Indication - Discrete VLMG3105-GS08CT-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay - 58AJ2829 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay
58AJ2829
Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay 58AJ2829
LED, AEC-Q101, GREEN, 12MCD, 572NM ROHS COMPLIANT: YES

LED, AEC-Q101, GREEN, 12MCD, 572NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG3105-GS08
Standard LEDs - SMD VLMG3105-GS08
Standard LEDs - SMD Green Non-Diffused 18mcd(max)@10mA

Standard LEDs - SMD Green Non-Diffused 18mcd(max)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMG3105-GS08TR-ND 58AJ2829 VLMG3105-GS08
Product Name LED Indication - Discrete Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 846-SLR-322YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2189-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4 suppliers