ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX0805IC-TR

Description
Win Source Part Number: 1241843-SML-LX0805IC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q3174049,67-2189-6,S ML-LX0805IC-TR,67-21 89-2,67-2189-1 Base Product Number: SML-LX0805
Request a Quote Datasheet
Description
Win Source Part Number: 1241843-SML-LX0805IC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q3174049,67-2189-6,S ML-LX0805IC-TR,67-21 89-2,67-2189-1 Base Product Number: SML-LX0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241843-SML-LX0805IC-TR
Optoelectronics - LED Indication - Discrete 1241843-SML-LX0805IC-TR
Win Source Part Number: 1241843-SML-LX0805IC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q3174049,67-2189-6,S ML-LX0805IC-TR,67-21 89-2,67-2189-1 Base Product Number: SML-LX0805

Win Source Part Number: 1241843-SML-LX0805IC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.20mm
Package / Case: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q3174049,67-2189-6,SML-LX0805IC-TR,67-2189-2,67-2189-1
Base Product Number: SML-LX0805

Buy Now Datasheet
LED Indication - Discrete - 67-2189-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2189-1-ND
LED Indication - Discrete 67-2189-1-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2189-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2189-2-ND
LED Indication - Discrete 67-2189-2-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2189-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2189-6-ND
LED Indication - Discrete 67-2189-6-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm; Led Color Lumex - 09J9650 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm; Led Color Lumex
09J9650
Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm; Led Color Lumex 09J9650
LED, RED, 1.25MM X 1.4MM, 9MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:9mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 9MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:9mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm, Full Reel; Led Color Lumex - 09J9137 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm, Full Reel; Led Color Lumex
09J9137
Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm, Full Reel; Led Color Lumex 09J9137
LED, RED, 1.25MM X 1.4MM, 9MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:9mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 9MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:9mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
LED; 2.0 X 1.25MM SMD PCB RED GAASP - 70127293 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 2.0 X 1.25MM SMD PCB RED GAASP
70127293
LED; 2.0 X 1.25MM SMD PCB RED GAASP 70127293
LED; 2.0 X 1.25MM SMD PCB RED GAASP

LED; 2.0 X 1.25MM SMD PCB RED GAASP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241843-SML-LX0805IC-TR 67-2189-1-ND 09J9650 70127293
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 9Mcd, 635Nm; Led Color Lumex LED; 2.0 X 1.25MM SMD PCB RED GAASP
LED Type Red; Red Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details