Vishay Intertechnology, Inc. LED Indication - Discrete VLMG21K1L2-GS08

Description
Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMG21K1L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG21K1L2-GS08CT-ND
LED Indication - Discrete VLMG21K1L2-GS08CT-ND
Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG21K1L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG21K1L2-GS08DKR-ND
LED Indication - Discrete VLMG21K1L2-GS08DKR-ND
Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG21K1L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG21K1L2-GS08TR-ND
LED Indication - Discrete VLMG21K1L2-GS08TR-ND
Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay - 58AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay
58AJ2827
Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay 58AJ2827
LED, AEC-Q101, GREEN, 12MCD, 572NM ROHS COMPLIANT: YES

LED, AEC-Q101, GREEN, 12MCD, 572NM ROHS COMPLIANT: YES

Supplier's Site
Surface-Mount/axial Led Lamp,green,led-8D Rohs Compliant Vishay - 98M4561 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,green,led-8D Rohs Compliant Vishay
98M4561
Surface-Mount/axial Led Lamp,green,led-8D Rohs Compliant Vishay 98M4561
Surface-Mount/Axial LED Lamp,Green,LED-8d RoHS Compliant: Yes

Surface-Mount/Axial LED Lamp,Green,LED-8d RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG21K1L2-GS08
Standard LEDs - SMD VLMG21K1L2-GS08
Standard LEDs - SMD Green Clear Non-Diff

Standard LEDs - SMD Green Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMG21K1L2-GS08CT-ND 58AJ2827 VLMG21K1L2-GS08
Product Name LED Indication - Discrete Led, Aec-Q101, Green, 12Mcd, 572Nm Rohs Compliant Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-XZDGMERKK172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 632 nm (5150 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details