Vishay Precision Group LED Indication - Discrete VLMG1500-GS08

Description
Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMG1500-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG1500-GS08TR-ND
LED Indication - Discrete VLMG1500-GS08TR-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMG1500-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG1500-GS08CT-ND
LED Indication - Discrete VLMG1500-GS08CT-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMG1500-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG1500-GS08DKR-ND
LED Indication - Discrete VLMG1500-GS08DKR-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
COB LEDs - 1808131 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1808131
COB LEDs 1808131
Vishay VLMG1500-GS08 CoB LED

Vishay VLMG1500-GS08 CoB LED

Supplier's Site
COB LEDs - 1807484 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1807484
COB LEDs 1807484
Vishay VLMG1500-GS08 CoB LED

Vishay VLMG1500-GS08 CoB LED

Supplier's Site
COB LEDs - 1808131P - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1808131P
COB LEDs 1808131P
Vishay VLMG1500-GS08 CoB LED

Vishay VLMG1500-GS08 CoB LED

Supplier's Site
LED Indication - Discrete - VLMG1500-GS08 - 1117162-VLMG1500-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - VLMG1500-GS08
1117162-VLMG1500-GS08
LED Indication - Discrete - VLMG1500-GS08 1117162-VLMG1500-GS08
Manufacturer: Vishay Win Source Part Number: 1117162-VLMG1500-GS0 8 Packaging: Reel - TR Color: Yellow-Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.50mm Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Signalling, Industrial

Manufacturer: Vishay
Win Source Part Number: 1117162-VLMG1500-GS08
Packaging: Reel - TR
Color: Yellow-Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.50mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 0.35mm
Categories: Optoelectronics
Status: Active
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Signalling, Industrial

Buy Now Datasheet
Led, Yellow Green, 35Mcd, 571Nm, 0402, Full Reel; Led Color Vishay - 27W9797 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 35Mcd, 571Nm, 0402, Full Reel; Led Color Vishay
27W9797
Led, Yellow Green, 35Mcd, 571Nm, 0402, Full Reel; Led Color Vishay 27W9797
LED, YELLOW GREEN, 35MCD, 571NM, 0402, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

LED, YELLOW GREEN, 35MCD, 571NM, 0402, FULL REEL; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow Green, 35Mcd, 0402; Led Color Vishay - 12X9114 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 35Mcd, 0402; Led Color Vishay
12X9114
Led, Yellow Green, 35Mcd, 0402; Led Color Vishay 12X9114
LED, YELLOW GREEN, 35MCD, 0402; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:65°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW GREEN, 35MCD, 0402; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:65°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yel Grn, 35Mcd, 571Nm, Smd, 0402; Led Colour Vishay - 06AC6525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel Grn, 35Mcd, 571Nm, Smd, 0402; Led Colour Vishay
06AC6525
Led, Yel Grn, 35Mcd, 571Nm, Smd, 0402; Led Colour Vishay 06AC6525
LED, YEL GRN, 35MCD, 571NM, SMD, 0402; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:1005; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:130°; Lens RoHS Compliant: Yes

LED, YEL GRN, 35MCD, 571NM, SMD, 0402; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:1005; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:35mcd; Viewing Angle:130°; Lens RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG1500-GS08
Standard LEDs - SMD VLMG1500-GS08
Standard LEDs - SMD 0402 GREEN Non-Diff

Standard LEDs - SMD 0402 GREEN Non-Diff

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMG1500-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMG1500-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMG1500-GS08
20mA 35mcd 571nm Green-yellow 130° 2V 0402 Light Emitting Diodes (LED) ROHS

20mA 35mcd 571nm Green-yellow 130° 2V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMG1500-GS08TR-ND 1808131 1117162-VLMG1500-GS08 27W9797 12X9114 06AC6525 VLMG1500-GS08 VLMG1500-GS08
Product Name LED Indication - Discrete COB LEDs LED Indication - Discrete - VLMG1500-GS08 Led, Yellow Green, 35Mcd, 571Nm, 0402, Full Reel; Led Color Vishay Led, Yellow Green, 35Mcd, 0402; Led Color Vishay Led, Yel Grn, 35Mcd, 571Nm, Smd, 0402; Led Colour Vishay Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0402 (1005 Metric)
LED Type Yellow; Green Yellow; Green; Yellow-Green Yellow; Green; Yellow Green Yellow; Green; Yellow Green Yellow; Green Yellow; Green; Green-yellow
Peak Wavelength 574 nm (5740 Å) 571 nm (5710 Å) 571 nm (5710 Å) 571 nm (5710 Å) 571 nm (5710 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees 65 degrees 130 degrees 130 degrees
Luminous Intensity 35 milliCandela 112 milliCandela 35 milliCandela 35 milliCandela 35 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLR-325YCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers