Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead
Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead
Yellow 588nm LED Indication - Discrete 2V 2-SMD, J-Lead
Standard LEDs - SMD Yellow Clr Non-Diff
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLME31S1T1-GS08TR-ND | VLME31S1T1-GS08 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | |
| Viewing Angle | 120 degrees |