Vishay Intertechnology, Inc. LED Indication - Discrete VLMD31L2N1-GS18

Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMD31L2N1-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31L2N1-GS18-ND
LED Indication - Discrete VLMD31L2N1-GS18-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD31L2N1-GS18
Standard LEDs - SMD VLMD31L2N1-GS18
Standard LEDs - SMD Red Clear Non-Diff 14-35.5mcd@10mA

Standard LEDs - SMD Red Clear Non-Diff 14-35.5mcd@10mA

Buy Now Datasheet
Surface-Mount/axial Led Lamp,red,clear,led-8D Vishay - 98M4530 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,red,clear,led-8D Vishay
98M4530
Surface-Mount/axial Led Lamp,red,clear,led-8D Vishay 98M4530
Surface-Mount/Axial LED Lamp,Red,Clear,LED-8 d

Surface-Mount/Axial LED Lamp,Red,Clear,LED-8d

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMD31L2N1-GS18-ND VLMD31L2N1-GS18 98M4530
Product Name LED Indication - Discrete Standard LEDs - SMD Surface-Mount/axial Led Lamp,red,clear,led-8D Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1151-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details