Vishay Intertechnology, Inc. LED Indication - Discrete - VLMD31L2N1-GS08 VLMD31L2N1-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117161-VLMD31L2N1-G S08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117161-VLMD31L2N1-G S08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMD31L2N1-GS08
1117161-VLMD31L2N1-GS08
LED Indication - Discrete - VLMD31L2N1-GS08 1117161-VLMD31L2N1-GS08
Manufacturer: Vishay Win Source Part Number: 1117161-VLMD31L2N1-G S08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 648nm Wavelength - Peak: 650nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117161-VLMD31L2N1-GS08
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 648nm
Wavelength - Peak: 650nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - VLMD31L2N1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31L2N1-GS08DKR-ND
LED Indication - Discrete VLMD31L2N1-GS08DKR-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMD31L2N1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31L2N1-GS08CT-ND
LED Indication - Discrete VLMD31L2N1-GS08CT-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMD31L2N1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD31L2N1-GS08TR-ND
LED Indication - Discrete VLMD31L2N1-GS08TR-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD31L2N1-GS08
Standard LEDs - SMD VLMD31L2N1-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117161-VLMD31L2N1-GS08 VLMD31L2N1-GS08DKR-ND VLMD31L2N1-GS08
Product Name LED Indication - Discrete - VLMD31L2N1-GS08 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 648 nm (6480 Å) 650 nm (6500 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details