Vishay Intertechnology, Inc. LED Indication - Discrete VLMD3105-GS18

Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMD3105-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMD3105-GS18-ND
LED Indication - Discrete VLMD3105-GS18-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD3105-GS18
Standard LEDs - SMD VLMD3105-GS18
Standard LEDs - SMD Red PLCC-2 648nm 22mcd

Standard LEDs - SMD Red PLCC-2 648nm 22mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMD3105-GS18-ND VLMD3105-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED 7-SEG .56 TRIP GRN CC DIRECT - 454-LDT-C512RI - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0.748" H x 1.488" W x 0.315" D (19.00mm x 37.80mm x 8.00mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details