Vishay Intertechnology, Inc. LED Indication - Discrete VLDY1535R-08

Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDY1535R-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1535R-08CT-ND
LED Indication - Discrete VLDY1535R-08CT-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDY1535R-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1535R-08TR-ND
LED Indication - Discrete VLDY1535R-08TR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - VLDY1535R-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1535R-08DKR-ND
LED Indication - Discrete VLDY1535R-08DKR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDY1535R-08
Standard LEDs - SMD VLDY1535R-08
Standard LEDs - SMD Yellow 8Kmcd 583nm 2.2V Typ 22Deg

Standard LEDs - SMD Yellow 8Kmcd 583nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDY1535R-08CT-ND VLDY1535R-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238223-SSF-LXH103GD-5V - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 8 degrees
View Details
2 suppliers
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details