Vishay Intertechnology, Inc. LED Indication - Discrete VLDY1535G-08

Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDY1535G-08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1535G-08CT-ND
LED Indication - Discrete VLDY1535G-08CT-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDY1535G-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1535G-08TR-ND
LED Indication - Discrete VLDY1535G-08TR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDY1535G-08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDY1535G-08DKR-ND
LED Indication - Discrete VLDY1535G-08DKR-ND
Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Yellow 589nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDY1535G-08
Standard LEDs - SMD VLDY1535G-08
Standard LEDs - SMD Yellow 8Kmcd 583nm 2.2V Typ 22Deg

Standard LEDs - SMD Yellow 8Kmcd 583nm 2.2V Typ 22Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDY1535G-08CT-ND VLDY1535G-08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details