Vishay Precision Group LEDs VLDR1235G

Description
DOME LENS GW RED 6K REEL -e3
Request a Quote Datasheet
Description
DOME LENS GW RED 6K REEL -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2308376 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS GW RED 6K REEL -e3

DOME LENS GW RED 6K REEL -e3

Supplier's Site
LEDs - 2308377P - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS GW RED 6K REEL -e3

DOME LENS GW RED 6K REEL -e3

Supplier's Site
LEDs - 2308377 - RS Components, Ltd.
Corby, Northants, United Kingdom
DOME LENS GW RED 6K REEL -e3

DOME LENS GW RED 6K REEL -e3

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1089491-VLDR1235G
Optoelectronics - LED Indication - Discrete 1089491-VLDR1235G
Win Source Part Number: 1089491-VLDR1235G Category: Optoelectronics>LED Indication - Discrete Series: VLD.1235 Color: Red Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 11° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 624nm Wavelength - Peak: 632nm Height (Max): 2.97mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-SMD Dimension: 2.30mm L x 2.30mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): CLM2B-AEW-CZ0B0353; SSL-LXA228GC-TR11; LR A67F-U2AB-1-Z; APDA3020SECK/J3-PF; AA3527ASYS/J3-50MAV; AA3527ASURS-50MAV; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VLDR1235GTR,VLDR1235 GCT,VLDR1235GDKR Base Product Number: VLDR1235

Win Source Part Number: 1089491-VLDR1235G
Category: Optoelectronics>LED Indication - Discrete
Series: VLD.1235
Color: Red
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 11°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14500mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 50mA
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm
Height (Max): 2.97mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-SMD
Dimension: 2.30mm L x 2.30mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
Alternative Parts (Cross-Reference): CLM2B-AEW-CZ0B0353; SSL-LXA228GC-TR11; LR A67F-U2AB-1-Z; APDA3020SECK/J3-PF; AA3527ASYS/J3-50MAV; AA3527ASURS-50MAV;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLDR1235GTR,VLDR1235GCT,VLDR1235GDKR
Base Product Number: VLDR1235

Buy Now Datasheet
LED Indication - Discrete - VLDR1235GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1235GCT-ND
LED Indication - Discrete VLDR1235GCT-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDR1235GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1235GDKR-ND
LED Indication - Discrete VLDR1235GDKR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDR1235GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDR1235GTR-ND
LED Indication - Discrete VLDR1235GTR-ND
Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLDR1235G
Standard LEDs - SMD VLDR1235G
Standard LEDs - SMD Red 624nm 14,500mcd 2.2V Gull Wing

Standard LEDs - SMD Red 624nm 14,500mcd 2.2V Gull Wing

Buy Now Datasheet
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay - 52Y4918 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay
52Y4918
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay 52Y4918
LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay - 55Y8016 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay
55Y8016
Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay 55Y8016
LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, RED, 14.5CD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:14.5cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Red, 14.5Cd, 624Nm, 2.3X2.3Mm Rohs Compliant Vishay - 58AJ2819 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 14.5Cd, 624Nm, 2.3X2.3Mm Rohs Compliant Vishay
58AJ2819
Led, Red, 14.5Cd, 624Nm, 2.3X2.3Mm Rohs Compliant Vishay 58AJ2819
LED, RED, 14.5CD, 624NM, 2.3X2.3MM ROHS COMPLIANT: YES

LED, RED, 14.5CD, 624NM, 2.3X2.3MM ROHS COMPLIANT: YES

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLDR1235G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLDR1235G
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLDR1235G
50mA 14500mcd 无色透明透镜 624nm Red 11° 2.2V SMD,2.3x2.3mm Light Emitting Diodes (LED) ROHS

50mA 14500mcd 无色透明透镜 624nm Red 11° 2.2V SMD,2.3x2.3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2308376 1089491-VLDR1235G VLDR1235GCT-ND VLDR1235G 52Y4918 58AJ2819 VLDR1235G
Product Name LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Red, 14.5Cd, 624Nm, Smd; Led Color Vishay Led, Red, 14.5Cd, 624Nm, 2.3X2.3Mm Rohs Compliant Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts 2.2 volts
LED Type Red; Red Red Red; Red Red; Red
Peak Wavelength 624 nm (6240 Å) 632 nm (6320 Å) 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 11 degrees 11 degrees 22 degrees 11 degrees
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details