Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Z-Bend
VISHAY VLDK1235R LED, AMBER, 18CD, 616NM, SMD
Standard LEDs - SMD Ambr 616nm 18,000mcd 2.25V Rev Gull Wing
LED, AMBER, 18CD, 616NM, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes
LED, AMBER, 18CD, 616NM, SMD; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 751-VLDK1235RTR-ND | 879-VLDK1235R | VLDK1235R | 52Y4917 |
| Product Name | LED Indication - Discrete | VISHAY VLDK1235R LED, AMBER, 18CD, 616NM, SMD | Standard LEDs - SMD | Led, Amber, 18Cd, 616Nm, Smd; Led Color Vishay |
| LED Package: | 2-SMD, Z-Bend | 2.30mm Lx2.30mm W | ||
| LED Type | Amber | Amber | Amber | |
| Peak Wavelength | 622 nm (6220 Å) | 622 nm (6220 Å) | 616 nm (6160 Å) | |
| Viewing Angle | 11 degrees | 11 degrees | 22 degrees | |
| Luminous Intensity | 18000 milliCandela | 18000 milliCandela | 18000 milliCandela |