Vishay Precision Group LED Indication - Discrete VLDK1235G-08

Description
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLDK1235GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1235GCT-ND
LED Indication - Discrete VLDK1235GCT-ND
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDK1235GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1235GTR-ND
LED Indication - Discrete VLDK1235GTR-ND
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - VLDK1235GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLDK1235GDKR-ND
LED Indication - Discrete VLDK1235GDKR-ND
Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Amber 616nm LED Indication - Discrete 2.3V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Amber, 18Cd, 616Nm, Smd; Led Colour Vishay - 06AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 18Cd, 616Nm, Smd; Led Colour Vishay
06AC6515
Led, Amber, 18Cd, 616Nm, Smd; Led Colour Vishay 06AC6515
LED, AMBER, 18CD, 616NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, AMBER, 18CD, 616NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.25V; Wavelength Typ:616nm; Luminous Intensity:18cd; Viewing Angle:22°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLDK1235GCT-ND 06AC6515
Product Name LED Indication - Discrete Led, Amber, 18Cd, 616Nm, Smd; Led Colour Vishay
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 622 nm (6220 Å) 616 nm (6160 Å)
Viewing Angle 11 degrees 22 degrees
Luminous Intensity 18000 milliCandela 18000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details