Vishay Precision Group LED Indication - Discrete VLCS5830

Description
Red 624nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLCS5830-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLCS5830-ND
LED Indication - Discrete VLCS5830-ND
Red 624nm LED Indication - Discrete 2.2V Radial

Red 624nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VLCS5830
Standard LEDs - Through Hole VLCS5830
Standard LEDs - Through Hole Red Non-Diff

Standard LEDs - Through Hole Red Non-Diff

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLCS5830 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLCS5830
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLCS5830
Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Red, 65Cd, 624Nm; Led Color Vishay - 60AC3934 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 65Cd, 624Nm; Led Color Vishay
60AC3934
Led, Red, 65Cd, 624Nm; Led Color Vishay 60AC3934
LED, RED, 65CD, 624NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:65cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 65CD, 624NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:624nm; Luminous Intensity:65cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLCS5830-ND VLCS5830 VLCS5830 60AC3934
Product Name LED Indication - Discrete Standard LEDs - Through Hole Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 65Cd, 624Nm; Led Color Vishay
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 631 nm (6310 Å) 624 nm (6240 Å)
Viewing Angle 8 degrees 8 degrees
Luminous Intensity 65000 milliCandela 65000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers