Vishay Precision Group Ceramic Capacitors VJ1825Y474KXBAT

Description
CAP CER 0.47UF 100V X7R 1825
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V X7R 1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1825Y474KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y474KXBATDKR-ND
Ceramic Capacitors 720-VJ1825Y474KXBATDKR-ND
CAP CER 0.47UF 100V X7R 1825

CAP CER 0.47UF 100V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1825Y474KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y474KXBATTR-ND
Ceramic Capacitors 720-VJ1825Y474KXBATTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1825Y474KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1825Y474KXBATCT-ND
Ceramic Capacitors 720-VJ1825Y474KXBATCT-ND
CAP CER 0.47UF 100V X7R 1825

CAP CER 0.47UF 100V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - VJ1825Y474KXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1825Y474KXBAT
Ceramic Capacitors VJ1825Y474KXBAT
CAP CER 0.47UF 100V X7R 1825

CAP CER 0.47UF 100V X7R 1825

Supplier's Site Datasheet
Capacitor,ceramic,470000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C3945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C3945
Capacitor,ceramic,470000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C3945
Capacitor,Ceramic,47 0000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,470000pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1825Y474KXBATDKR-ND 720-VJ1825Y474KXBATTR-ND VJ1825Y474KXBAT 49C3945
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers