0.033µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
0.033µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
0.033µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.033UF 500V X7R 1812
CAPACITOR CERAMIC 0.033UF 500V, X7R, 10%, 1812; Capacitance:0.033µF;
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-2092-2-ND | 720-2092-6-ND | VJ1812Y333KXEAT | 07J8907 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.033Uf 500V, X7R, 10%, 1812; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |