Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y183MXGAT

Description
0.018µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y183MXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y183MXGAT-ND
Ceramic Capacitors VJ1812Y183MXGAT-ND
0.018µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.018µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,18000Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C2920 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18000Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C2920
Capacitor,ceramic,18000Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C2920
Capacitor,Ceramic,18 000pF,1KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,18000pF,1KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1812Y183MXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y183MXGAT
Ceramic Capacitors VJ1812Y183MXGAT
CAP CER 0.018UF 1KV X7R 1812

CAP CER 0.018UF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1812Y183MXGAT-ND 49C2920 VJ1812Y183MXGAT
Product Name Ceramic Capacitors Capacitor,ceramic,18000Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details