Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y154JXAAT

Description
0.15µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y154JXAAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y154JXAAT-ND
Ceramic Capacitors VJ1812Y154JXAAT-ND
0.15µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,150000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C2868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C2868
Capacitor,ceramic,150000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C2868
Capacitor,Ceramic,15 0000pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,150000pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1812Y154JXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y154JXAAT
Ceramic Capacitors VJ1812Y154JXAAT
CAP CER 0.15UF 50V X7R 1812

CAP CER 0.15UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1812Y154JXAAT-ND 49C2868 VJ1812Y154JXAAT
Product Name Ceramic Capacitors Capacitor,ceramic,150000Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details