Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1812Y103KXEAT VJ1812Y103KXEAT

Description
Manufacturer: Vishay Vitramon Win Source Part Number: 799087-VJ1812Y103KXE AT Series: VJ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: VJ Commercial Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 500V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): CC1812KRX7RBBB103; CC1812KKX7RBBB103; 1812J5000103KXT; 1812B103K501NT; Introduction Date: November 10, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Vitramon Win Source Part Number: 799087-VJ1812Y103KXE AT Series: VJ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: VJ Commercial Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 500V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): CC1812KRX7RBBB103; CC1812KKX7RBBB103; 1812J5000103KXT; 1812B103K501NT; Introduction Date: November 10, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y103KXEAT - 799087-VJ1812Y103KXEAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1812Y103KXEAT
799087-VJ1812Y103KXEAT
Ceramic Capacitors - VJ1812Y103KXEAT 799087-VJ1812Y103KXEAT
Manufacturer: Vishay Vitramon Win Source Part Number: 799087-VJ1812Y103KXE AT Series: VJ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: VJ Commercial Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 500V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): CC1812KRX7RBBB103; CC1812KKX7RBBB103; 1812J5000103KXT; 1812B103K501NT; Introduction Date: November 10, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Vitramon
Win Source Part Number: 799087-VJ1812Y103KXEAT
Series: VJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: VJ Commercial
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.086" (2.18mm)
Alternative Parts (Cross-Reference): CC1812KRX7RBBB103; CC1812KKX7RBBB103; 1812J5000103KXT; 1812B103K501NT;
Introduction Date: November 10, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 10nF 500V Capacitor
60-VJ1812Y103KXEAT
SMD 10nF 500V Capacitor 60-VJ1812Y103KXEAT
10nF 500V X7R Ceramic Capacitor 1812 SMD Product overview: VJ1812Y103KXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y103KXEAT can be used for catalog matching and distributor lookup.

10nF 500V X7R Ceramic Capacitor 1812 SMD Product overview: VJ1812Y103KXEAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y103KXEAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1124-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1124-6-ND
Ceramic Capacitors 720-1124-6-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1124-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1124-1-ND
Ceramic Capacitors 720-1124-1-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1124-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1124-2-ND
Ceramic Capacitors 720-1124-2-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 500V, X7R, 1812; Capacitance Vishay - 07J2981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 500V, X7R, 1812; Capacitance Vishay
07J2981
Capacitor Ceramic 0.01Uf 500V, X7R, 1812; Capacitance Vishay 07J2981
CAPACITOR CERAMIC 0.01UF 500V, X7R, 1812; Capacitance:10000pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 500V, X7R, 1812; Capacitance:10000pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 500V, 10%, X7R, 1812; Capacitance Vishay - 62AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 500V, 10%, X7R, 1812; Capacitance Vishay
62AC8717
Cap, 0.01Μf, 500V, 10%, X7R, 1812; Capacitance Vishay 62AC8717
CAP, 0.01µF, 500V, 10%, X7R, 1812; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 500V, 10%, X7R, 1812; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay - 66AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay
66AH1050
Cap, 10000Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay 66AH1050
CAP, 10000PF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 10000PF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 799087-VJ1812Y103KXEAT 60-VJ1812Y103KXEAT 720-1124-6-ND 720-1124-1-ND 07J2981 62AC8717 66AH1050
Product Name Ceramic Capacitors - VJ1812Y103KXEAT SMD 10nF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 500V, X7R, 1812; Capacitance Vishay Cap, 0.01Μf, 500V, 10%, X7R, 1812; Capacitance Vishay Cap, 10000Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details