Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y182MXGAT

Description
1800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y182MXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y182MXGAT-ND
Ceramic Capacitors VJ1808Y182MXGAT-ND
1800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,1800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1336 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1336
Capacitor,ceramic,1800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1336
Capacitor,Ceramic,18 00pF,1KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1800pF,1KVDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1808Y182MXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y182MXGAT
Ceramic Capacitors VJ1808Y182MXGAT
CAP CER 1800PF 1KV X7R 1808

CAP CER 1800PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1808Y182MXGAT-ND 49C1336 VJ1808Y182MXGAT
Product Name Ceramic Capacitors Capacitor,ceramic,1800Pf,1Kvdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers