Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y682JBLAT4X

Description
6800pF ±5% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y682JBLAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y682JBLAT4X-ND
Ceramic Capacitors VJ1210Y682JBLAT4X-ND
6800pF ±5% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

6800pF ±5% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1210Y682JBLAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers