Vishay Precision Group Ceramic Capacitors VJ1210Y103KXGAT4X

Description
MLCC
Request a Quote Datasheet
Description
MLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y103KXGAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y103KXGAT4XTR-ND
Ceramic Capacitors 720-VJ1210Y103KXGAT4XTR-ND
MLCC

MLCC

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y103KXGAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y103KXGAT4XCT-ND
Ceramic Capacitors 720-VJ1210Y103KXGAT4XCT-ND
MLCC

MLCC

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y103KXGAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
MLCC

MLCC

Buy Now Datasheet
Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay - 83AH3079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay
83AH3079
Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay 83AH3079
CAP, 0.01UF, 1KV, MLCC, 1210; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.01UF, 1KV, MLCC, 1210; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay - 83AH3513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay
83AH3513
Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay 83AH3513
CAP, 0.01UF, 1KV, MLCC, 1210; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.01UF, 1KV, MLCC, 1210; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Vishay - 69AH3606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Vishay
69AH3606
Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Vishay 69AH3606
CAP, 10000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y103KXGAT4XTR-ND 720-VJ1210Y103KXGAT4XDKR-ND 83AH3079 69AH3606
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 1Kv, Mlcc, 1210; Capacitance Vishay Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers