1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 1µF, 16V, 20%, X7R, 1206; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Capacitor,Ceramic,1u
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1808-2-ND | 720-1808-6-ND | 62AC8670 | 58J6856 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Μf, 16V, 20%, X7R, 1206; Capacitance Vishay | Capacitor,ceramic,1Uf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |