Vishay Precision Group Ceramic Capacitors VJ1206Y103MXEAT

Description
CAP CER 10NF 500V X7R 1206
Request a Quote Datasheet
Description
CAP CER 10NF 500V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y103MXEATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y103MXEATCT-ND
Ceramic Capacitors 720-VJ1206Y103MXEATCT-ND
CAP CER 10NF 500V X7R 1206

CAP CER 10NF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y103MXEATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y103MXEATDKR-ND
Ceramic Capacitors 720-VJ1206Y103MXEATDKR-ND
CAP CER 10NF 500V X7R 1206

CAP CER 10NF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y103MXEATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y103MXEATTR-ND
Ceramic Capacitors 720-VJ1206Y103MXEATTR-ND
CAP CER 10NF 500V X7R 1206

CAP CER 10NF 500V X7R 1206

Buy Now Datasheet
Cap, 0.01Μf, 500V, 20%, X7R, 1206; Capacitance Vishay - 62AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 500V, 20%, X7R, 1206; Capacitance Vishay
62AC8651
Cap, 0.01Μf, 500V, 20%, X7R, 1206; Capacitance Vishay 62AC8651
CAP, 0.01µF, 500V, 20%, X7R, 1206; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 500V, 20%, X7R, 1206; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,10000Pf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C3175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C3175
Capacitor,ceramic,10000Pf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C3175
Capacitor,Ceramic,10 000pF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10000pF,500VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y103MXEATCT-ND 720-VJ1206Y103MXEATDKR-ND 62AC8651 48C3175
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 500V, 20%, X7R, 1206; Capacitance Vishay Capacitor,ceramic,10000Pf,500Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details