Vishay Intertechnology, Inc. SMD 10nF 1kV Capacitor VJ1206Y103KXGAT5Z

Description
10nF 1kV X7R 10% 1206 MLCC SMD T/R Product overview: VJ1206Y103KXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXGAT5Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF 1kV X7R 10% 1206 MLCC SMD T/R Product overview: VJ1206Y103KXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXGAT5Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 1kV Capacitor
60-VJ1206Y103KXGAT5Z
SMD 10nF 1kV Capacitor 60-VJ1206Y103KXGAT5Z
10nF 1kV X7R 10% 1206 MLCC SMD T/R Product overview: VJ1206Y103KXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXGAT5Z can be used for catalog matching and distributor lookup.

10nF 1kV X7R 10% 1206 MLCC SMD T/R Product overview: VJ1206Y103KXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXGAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727956P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727956P
MLCCs - Multilayer Ceramic Capacitors 2727956P
Vishay VJ1206Y103KXGAT5Z

Vishay VJ1206Y103KXGAT5Z

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727955 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727955
MLCCs - Multilayer Ceramic Capacitors 2727955
Vishay VJ1206Y103KXGAT5Z

Vishay VJ1206Y103KXGAT5Z

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727956 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727956
MLCCs - Multilayer Ceramic Capacitors 2727956
Vishay VJ1206Y103KXGAT5Z

Vishay VJ1206Y103KXGAT5Z

Supplier's Site
Ceramic Capacitors - 720-1022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1022-2-ND
Ceramic Capacitors 720-1022-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1022-6-ND
Ceramic Capacitors 720-1022-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1022-1-ND
Ceramic Capacitors 720-1022-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1014461-VJ1206Y103KXGAT5Z - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1014461-VJ1206Y103KXGAT5Z
Capacitors - Ceramic Capacitors 1014461-VJ1206Y103KXGAT5Z
Win Source Part Number: 1014461-VJ1206Y103KX GAT5Z Category: Capacitors>Ceramic Capacitors Series: VJ HVArc Guard™ Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.067" (1.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1022-2,720-1022- 1,720-1022-6 Base Product Number: VJ1206

Win Source Part Number: 1014461-VJ1206Y103KXGAT5Z
Category: Capacitors>Ceramic Capacitors
Series: VJ HVArc Guard™
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1022-2,720-1022-1,720-1022-6
Base Product Number: VJ1206

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y103KXGAT5Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y103KXGAT5Z
Ceramic Capacitors VJ1206Y103KXGAT5Z
CAP CER 10000PF 1KV X7R 1206

CAP CER 10000PF 1KV X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1206; Capacitance Vishay - 41M0352 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1206; Capacitance Vishay
41M0352
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1206; Capacitance Vishay 41M0352
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ HV Series; Case Size:1206RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ HV Series; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Vishay - 35M6416 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Vishay
35M6416
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Vishay 35M6416
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ HV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ HV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 0.01 F, 10%, X7R, 1 Kv Rohs Compliant Vishay - 58T5217 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 0.01 F, 10%, X7R, 1 Kv Rohs Compliant Vishay
58T5217
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 0.01 F, 10%, X7R, 1 Kv Rohs Compliant Vishay 58T5217
SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 0.01 F, 10%, X7R, 1 kV RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 0.01 F, 10%, X7R, 1 kV RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 1Kv, Mlcc, 1206 Rohs Compliant Vishay - 69AH3567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 1Kv, Mlcc, 1206 Rohs Compliant Vishay
69AH3567
Cap, 10000Pf, 1Kv, Mlcc, 1206 Rohs Compliant Vishay 69AH3567
CAP, 10000PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ1206Y103KXGAT5Z 2727956P 720-1022-2-ND 720-1022-6-ND 1014461-VJ1206Y103KXGAT5Z VJ1206Y103KXGAT5Z 41M0352 35M6416 58T5217 69AH3567
Product Name SMD 10nF 1kV Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1206; Capacitance Vishay Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 0.01 F, 10%, X7R, 1 Kv Rohs Compliant Vishay Cap, 10000Pf, 1Kv, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K00152JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details