1000pF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,1n
CAP CER 1000PF 25V X7R 1206
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y102JXXAP-ND | 48C2955 | VJ1206Y102JXXAP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |