0.047µF ±20% 100V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
CAP CER 0.047UF 100V Y5V 1206
Capacitor,Ceramic,47
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206V473MXBCW1BC-ND | VJ1206V473MXBCW1BC | 58J6643 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,47000Pf,100Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |