Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V335MXJRW1BC

Description
3.3µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V335MXJRW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V335MXJRW1BC-ND
Ceramic Capacitors VJ1206V335MXJRW1BC-ND
3.3µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

3.3µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206V335MXJRW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206V335MXJRW1BC
Ceramic Capacitors VJ1206V335MXJRW1BC
CAP CER 3.3UF 16V Y5V 1206

CAP CER 3.3UF 16V Y5V 1206

Supplier's Site Datasheet
Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J6613 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J6613
Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J6613
Capacitor,Ceramic,3. 3uF,16VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,3.3uF,16VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206V335MXJRW1BC-ND VJ1206V335MXJRW1BC 58J6613
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details