Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V225MXJRW1BC

Description
2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V225MXJRW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V225MXJRW1BC-ND
Ceramic Capacitors VJ1206V225MXJRW1BC-ND
2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,2.2Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J6549 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J6549
Capacitor,ceramic,2.2Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J6549
Capacitor,Ceramic,2. 2uF,16VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,2.2uF,16VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206V225MXJRW1BC-ND 58J6549
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details