Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V106MXQTW1BC

Description
10µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1791-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1791-2-ND
Ceramic Capacitors 720-1791-2-ND
10µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1791-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1791-1-ND
Ceramic Capacitors 720-1791-1-ND
10µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206V106MXQTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206V106MXQTW1BC
Ceramic Capacitors VJ1206V106MXQTW1BC
CAP CER 10UF 10V Y5V 1206

CAP CER 10UF 10V Y5V 1206

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay - 62AC8625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay
62AC8625
Cap, 10Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay 62AC8625
CAP, 10µF, 10V, 20%, Y5V, 1206; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, Y5V, 1206; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1791-2-ND VJ1206V106MXQTW1BC 62AC8625
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers