Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A680GXAMP

Description
68pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A680GXAMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A680GXAMP-ND
Ceramic Capacitors VJ1206A680GXAMP-ND
68pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,68Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C1325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C1325
Capacitor,ceramic,68Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C1325
Capacitor,Ceramic,68 pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,68pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206A680GXAMP-ND 48C1325
Product Name Ceramic Capacitors Capacitor,ceramic,68Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details