5.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,5.
CAP CER 5.6PF 100V C0G/NP0 1206
CAP CER 5.6PF 100V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A5R6DXBMC-ND | 48C0764 | VJ1206A5R6DXBMC | VJ1206A5R6DXBMC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,5.6Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts | 100 volts |