The 245LC3500K5LM8 is a self-healing polypropylene film capacitor rated for 300 kVAR at 100 kHz, designed for induction heating and tank circuits. It operates with a maximum RMS current of 650 A and has a maximum surface temperature of 45°C, above which the KVAR rating must be de-rated by 2.25% per °C. The capacitor has a capacitance of 2.4 μF, a maximum ESR of 0.2 mΩ at 25°C, and self-inductance less than 5 nH. It meets UL94V0 flame retardant standards. The package measures 78 mm in length and width, 34 mm in height, and uses M8 tap mounting holes with a maximum tightening torque of 20 Nm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 2.4µF
2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.4UF 10% 500VAC SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245LC3500K5LM8 | 2002-245LC3500K5LM8 | 1572-1573-ND | 245LC3500K5LM8 | 245LC3500K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |