Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A330JXXPW1BC

Description
33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A330JXXPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A330JXXPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A330JXXPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 33Pf, 25V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 25V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8610
Cap, 33Pf, 25V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8610
CAP, 33PF, 25V, 5%, C0G/NP0, 1206; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 25V, 5%, C0G/NP0, 1206; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206A330JXXPW1BCTR-ND 720-VJ1206A330JXXPW1BCDKR-ND 62AC8610
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 25V, 5%, C0G/np0, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details