33pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
33pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
33pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 33PF 100V C0G/NP0 1206 Product overview: VJ1206A330FXBCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A330FXBCW1B
Capacitor,Ceramic,33
CAP CER 33PF 100V C0G/NP0 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206A330FXBCW1BCTR-ND | 720-VJ1206A330FXBCW1BCDKR-ND | 60-VJ1206A330FXBCW1BC | 58J5486 | VJ1206A330FXBCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 33PF 100V Capacitor | Capacitor,ceramic,33Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |