Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A2R2CXEAC

Description
2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A2R2CXEACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A2R2CXEACTR-ND
Ceramic Capacitors 720-VJ1206A2R2CXEACTR-ND
2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A2R2CXEACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A2R2CXEACCT-ND
Ceramic Capacitors 720-VJ1206A2R2CXEACCT-ND
2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A2R2CXEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A2R2CXEACDKR-ND
Ceramic Capacitors 720-VJ1206A2R2CXEACDKR-ND
2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 133898 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
133898
MLCCs - Multilayer Ceramic Capacitors 133898
Vishay VJ1206A2R2CXEAC

Vishay VJ1206A2R2CXEAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 133898P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
133898P
MLCCs - Multilayer Ceramic Capacitors 133898P
Capacitor,Ceramic,2. 2pF,500v,1206,0.25pF

Capacitor,Ceramic,2.2pF,500v,1206,0.25pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1733601 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1733601
MLCCs - Multilayer Ceramic Capacitors 1733601
Vishay VJ1206A2R2CXEAC

Vishay VJ1206A2R2CXEAC

Supplier's Site
Cap, 2.2Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay - 92AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay
92AH6254
Cap, 2.2Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay 92AH6254
CAP, 2.2PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 2.2PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Pf, 500V, C0G/np0, 1206; Capacitance Vishay - 62AC8597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 500V, C0G/np0, 1206; Capacitance Vishay
62AC8597
Cap, 2.2Pf, 500V, C0G/np0, 1206; Capacitance Vishay 62AC8597
CAP, 2.2PF, 500V, C0G/NP0, 1206; Capacitance:2.2pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2PF, 500V, C0G/NP0, 1206; Capacitance:2.2pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A2R2CXEACTR-ND 720-VJ1206A2R2CXEACDKR-ND 133898 133898P 92AH6254 62AC8597
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay Cap, 2.2Pf, 500V, C0G/np0, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX180K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details