Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153462-VJ1206A220KX
Termination: SMD/SMT
Voltage Rating: 100 V
Capacitance: 22 pF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 100 V
Max Operating Temperature: 125 °C
Case Code (Metric): 3216
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153462-VJ1206A220KXBMT |
| Product Name | Custom Parts - Custom Parts (U - Z) - VJ1206A220KXBMT |