ProSys automatic filling and closing systems can be configured with our Custom Mix (CMX) technology for dosing and blending a Base product and Additive(s). The “On Demand” inline CMX system is fully integrated into the fill station and control platform on any ProSys model for Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers.
Less Product Waste
Drastically Reduce/Eliminate Batch Mixing Changeover Time
Space Saving Design
SERVO driven Base Product & Additive dosing with recipe saving & recall.
Fast additive & color changeovers.
Additives = catalyst, pigment, slurry, flavorings etc.
Process flow range of 6 to 12 GPM.
Flowmeter confirmation.
Just in time “On Demand” production.
Allows custom volumes.
Additives Ratios from 1:1 to 1000:1=0.1% to 50%
Short Custom Color Production Runs
High Precision Color Accuracy
Extended Pot Life for Base Product
Increased Yield
Allows Catalyzing Reaction to Build Viscosity After Packaging
Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter
Variable Number of Static Mix Elements
ProSys automatic filling and closing systems can be configured with our Custom Mix (CMX) technology for dosing and blending a Base product and Additive(s). The “On Demand” inline CMX system is fully integrated into the fill station and control platform on any ProSys model for Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers.
- Less Product Waste
- Drastically Reduce/Eliminate Batch Mixing Changeover Time
- Space Saving Design
- SERVO driven Base Product & Additive dosing with recipe saving & recall.
- Fast additive & color changeovers.
- Additives = catalyst, pigment, slurry, flavorings etc.
- Process flow range of 6 to 12 GPM.
- Flowmeter confirmation.
- Just in time “On Demand” production.
- Allows custom volumes.
- Additives Ratios from 1:1 to 1000:1=0.1% to 50%
- Short Custom Color Production Runs
- High Precision Color Accuracy
- Extended Pot Life for Base Product
- Increased Yield
- Allows Catalyzing Reaction to Build Viscosity After Packaging
- Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter
- Variable Number of Static Mix Elements