1800pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,18
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206A182GXACW1BC-ND | 58J5045 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1800Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) |