Vishay Precision Group Ceramic Capacitors VJ1111D561KXDAJ

Description
CAP CER 560PF 300V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 560PF 300V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D561KXDAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D561KXDAJDKR-ND
Ceramic Capacitors 720-VJ1111D561KXDAJDKR-ND
CAP CER 560PF 300V C0G/NP0 1111

CAP CER 560PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D561KXDAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D561KXDAJTR-ND
Ceramic Capacitors 720-VJ1111D561KXDAJTR-ND
CAP CER 560PF 300V C0G/NP0 1111

CAP CER 560PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D561KXDAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D561KXDAJCT-ND
Ceramic Capacitors 720-VJ1111D561KXDAJCT-ND
CAP CER 560PF 300V C0G/NP0 1111

CAP CER 560PF 300V C0G/NP0 1111

Buy Now Datasheet
Cap, 560Pf, 300V, 10%, 1111; Capacitance Vishay - 54X6133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 300V, 10%, 1111; Capacitance Vishay
54X6133
Cap, 560Pf, 300V, 10%, 1111; Capacitance Vishay 54X6133
CAP, 560PF, 300V, 10%, 1111; Capacitance:560pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 560PF, 300V, 10%, 1111; Capacitance:560pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X8973 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X8973
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X8973
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D561KXDAJDKR-ND 720-VJ1111D561KXDAJTR-ND 54X6133 18X8973
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 560Pf, 300V, 10%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers