Vishay Precision Group Mlcc Vishay Vitramon Quad Hifreq Series Vishay VJ1111D560KXGAJ

Description
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
Datasheet
Description
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X8943 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X8943
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X8943
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet
Cap, 56Pf, 1 Kv, 10%, 1111; Capacitance Vishay - 54X6132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 1 Kv, 10%, 1111; Capacitance Vishay
54X6132
Cap, 56Pf, 1 Kv, 10%, 1111; Capacitance Vishay 54X6132
CAP, 56PF, 1 KV, 10%, 1111; Capacitance:56pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 56PF, 1 KV, 10%, 1111; Capacitance:56pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18X8943 54X6132
Product Name Mlcc Vishay Vitramon Quad Hifreq Series Vishay Cap, 56Pf, 1 Kv, 10%, 1111; Capacitance Vishay
Capacitance Type Fixed Fixed
Packing Method Tape Reel Tape Reel
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers