CAP, 390PF, 630V, 5%, 1111; Capacitance:390pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1111D391JXLAJTR-ND | 54X6127 | 18X8490 |
| Product Name | Ceramic Capacitors | Cap, 390Pf, 630V, 5%, 1111; Capacitance Vishay | Mlcc Vishay Vitramon Quad Hifreq Series Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |