Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D2R0BXRAJ

Description
2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1440-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1440-2-ND
Ceramic Capacitors 720-1440-2-ND
2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1440-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1440-6-ND
Ceramic Capacitors 720-1440-6-ND
2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1440-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1440-1-ND
Ceramic Capacitors 720-1440-1-ND
2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

2pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay - 18X7470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay
18X7470
Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay 18X7470
CAPACITOR, RF, 2PF, 1.5KV, 1111; Capacitance:2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric] RoHS Compliant: Yes

CAPACITOR, RF, 2PF, 1.5KV, 1111; Capacitance:2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay - 83AH3491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay
83AH3491
Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay 83AH3491
CAPACITOR, RF, 2PF, 1.5KV, 1111; Capacitance:2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric] RoHS Compliant: Yes

CAPACITOR, RF, 2PF, 1.5KV, 1111; Capacitance:2pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1440-2-ND 720-1440-6-ND 18X7470
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 2Pf, 1.5Kv, 1111; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1500 volts 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R104K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers