Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D181KXGAT

Description
180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote
Description
180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 180 pF capacitor, part number 83AH3490, is a surface mount multilayer ceramic capacitor designed for RF power applications. It features a voltage rating of 1 kV and operates within a temperature range of -55 °C to +125 °C. The capacitor is housed in a 1111 case size, which measures approximately 2.98 mm x 2.79 mm. It utilizes a C0G dielectric, providing ultra-stable performance with a maximum dissipation factor of 0.05% at specified conditions. The capacitor is RoHS compliant and is suitable for applications such as MRI coils, RF instruments, and timing circuits. Its reliable noble metal electrode system ensures high frequency performance, making it a viable choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay 180 pF capacitor, part number 83AH3490, is a surface mount multilayer ceramic capacitor designed for RF power applications. It features a voltage rating of 1 kV and operates within a temperature range of -55 °C to +125 °C. The capacitor is housed in a 1111 case size, which measures approximately 2.98 mm x 2.79 mm. It utilizes a C0G dielectric, providing ultra-stable performance with a maximum dissipation factor of 0.05% at specified conditions. The capacitor is RoHS compliant and is suitable for applications such as MRI coils, RF instruments, and timing circuits. Its reliable noble metal electrode system ensures high frequency performance, making it a viable choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1471-1-ND
Ceramic Capacitors 720-1471-1-ND
180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1471-6-ND
Ceramic Capacitors 720-1471-6-ND
180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1471-2-ND
Ceramic Capacitors 720-1471-2-ND
180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

180pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 180Pf, 1Kv, 1111; Capacitance Vishay - 83AH3490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 1Kv, 1111; Capacitance Vishay
83AH3490
Cap, 180Pf, 1Kv, 1111; Capacitance Vishay 83AH3490
CAP, 180PF, 1KV, 1111; Capacitance:180pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 180PF, 1KV, 1111; Capacitance:180pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 1Kv, 1111; Capacitance Vishay - 18X7448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 1Kv, 1111; Capacitance Vishay
18X7448
Cap, 180Pf, 1Kv, 1111; Capacitance Vishay 18X7448
CAP, 180PF, 1KV, 1111; Capacitance:180pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 180PF, 1KV, 1111; Capacitance:180pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1471-1-ND 720-1471-6-ND 83AH3490
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 180Pf, 1Kv, 1111; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details