Cornell Dubilier Aluminum Electrolytic 107SVL016MEL

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, and decoupling with a voltage rating of 16 VDC, capacitance of 100 µF, and a tolerance of +20%. It has an operating temperature range of -55°C to +105°C, a maximum ESR of 3.32 Ω at 120 Hz and 20°C, and a ripple current rating of 90 mA at 120 Hz and 105°C. The component is mounted in a cylindrical package measuring 6.3 mm in diameter and 7.7 mm in length. It meets a load life requirement of 5000 hours at 105°C with rated voltage, with capacitance change under 30%, dissipation factor under 300% of maximum specified, and leakage current under 100% of maximum specified. Shelf life and soldering heat resistance are also specified under defined conditions.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, and decoupling with a voltage rating of 16 VDC, capacitance of 100 µF, and a tolerance of +20%. It has an operating temperature range of -55°C to +105°C, a maximum ESR of 3.32 Ω at 120 Hz and 20°C, and a ripple current rating of 90 mA at 120 Hz and 105°C. The component is mounted in a cylindrical package measuring 6.3 mm in diameter and 7.7 mm in length. It meets a load life requirement of 5000 hours at 105°C with rated voltage, with capacitance change under 30%, dissipation factor under 300% of maximum specified, and leakage current under 100% of maximum specified. Shelf life and soldering heat resistance are also specified under defined conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SVL016MEL
Aluminum Electrolytic 107SVL016MEL
For New Design: Yes Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 90 mA @ 120 Hz, 105°C ESR: 3.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 90 mA @ 120 Hz, 105°C
  • ESR: 3.32 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 107SVL016MEL - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
107SVL016MEL
Aluminum Electrolytic Capacitor 107SVL016MEL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 107SVL016MEL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SVL016MEL
Capacitors - Aluminum Electrolytic Capacitors 107SVL016MEL
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107SVL016MEL 107SVL016MEL 107SVL016MEL
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details