0.027µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.027UF 16V X7R 0805
Capacitor,Ceramic,27
CAP CER 0.027UF 16V X7R 0805
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y273MXJAC-ND | VJ0805Y273MXJAC | 47C4458 | VJ0805Y273MXJAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,27Nf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF |