CAP CER 0.1UF 25V X7R 0805
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 25V X7R 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0805Y104KXXMTDKR-ND | 720-VJ0805Y104KXXMTTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |