Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V105MXJCW1BC

Description
1µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805V105MXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805V105MXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805V105MXJCW1BC
Ceramic Capacitors VJ0805V105MXJCW1BC
CAP CER 1UF 16V Y5V 0805

CAP CER 1UF 16V Y5V 0805

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 16V, Y5V, 20%, 0805, Full Reel; Capacitance Vishay - 58J2916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 16V, Y5V, 20%, 0805, Full Reel; Capacitance Vishay
58J2916
Capacitor Ceramic, 1Uf, 16V, Y5V, 20%, 0805, Full Reel; Capacitance Vishay 58J2916
CAPACITOR CERAMIC, 1UF, 16V, Y5V, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 16V, Y5V, 20%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805V105MXJCW1BCTR-ND VJ0805V105MXJCW1BC 58J2916
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 16V, Y5V, 20%, 0805, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers