CAP CER 3.3 UF 25V X5R 0805
CAP CER 3.3 UF 25V X5R 0805
CAP CER 3.3 UF 25V X5R 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0805G335KXXTW1BCDKR-ND | 720-VJ0805G335KXXTW1BCCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF |